Zener Diode 30V 500mW ±2.53% Surface Mount UMD2
Zener Diode 30V 500mW ±2.53% Surface Mount UMD2
Zener Diode 30V 500mW ±2.53% Surface Mount UMD2
DIODE ZENER 30V 500MW UMD2
ZENER DIODE, 30V, 0.5W, SOD-323FL ROHS COMPLIANT: YES
Zener Diodes 27.98-29.5V 5mA SOD-323FL; UMD2
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-1730BTR-ND | UFZVFHTE-1730B | 78AH7903 | UFZVFHTE-1730B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 30V, 0.5W, Sod-323Fl Rohs Compliant Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active | |||
| Package | UMD2 | SOD-323; SOD-323FL-2 | ||
| VZ | 30 volts |