Win Source Part Number: 1102163-UFS120JE3/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214BA
Supplier Device Package: DO-214BA
Alternative Parts (Cross-Reference): UFS105JE3/TR13; ES07B-GS18; SMD1200PL-TP; SE20AFB-M3/6A; ES1D-E3/61T; MURS120-13-FUFS120JE
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UFS120
DIODE GEN PURP 200V 1A DO214BA Product overview: UFS120JE3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFS120JE3/TR13 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-214BA
DIODE GEN PURP 200V 1A DO214BA
ULTRAFAST RECTIFIER 1.0A, 200V, IFSM=30A, MAX TRR = 50NS, VF=1.10V SMBJ (DO-214AA) ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1102163-UFS120JE3/TR13 | 280-UFS120JE3/TR13 | UFS120JE3/TR13-ND | UFS120JE3/TR13 | 34AJ7591 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Rectifier 1.0A, 200V, Ifsm=30A, Max Trr = 50Ns, Vf=1.10V Smbj (Do-214Aa) Rohs Compliant Microchip |
| Diode Type | Standard | ||||
| VF | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 30 ns |