Vishay Precision Group Through-Hole 3A 200V Diode and Rectifier UF5402-E3/54

Description
3A 200V Rectifier Diode, DO-201AD, Through Hole Product overview: UF5402-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5402-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 200V Rectifier Diode, DO-201AD, Through Hole Product overview: UF5402-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5402-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3A 200V Diode and Rectifier - 280-UF5402-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 200V Diode and Rectifier
280-UF5402-E3/54
Through-Hole 3A 200V Diode and Rectifier 280-UF5402-E3/54
3A 200V Rectifier Diode, DO-201AD, Through Hole Product overview: UF5402-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5402-E3/54 can be used for catalog matching and distributor lookup.

3A 200V Rectifier Diode, DO-201AD, Through Hole Product overview: UF5402-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5402-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF5402-E3/54 - 107608-UF5402-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF5402-E3/54
107608-UF5402-E3/54
Diodes, Rectifiers - Single - UF5402-E3/54 107608-UF5402-E3/54
Manufacturer: Vishay Win Source Part Number: 107608-UF5402-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 107608-UF5402-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Single Diodes - UF5402-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5402-E3/54GICT-ND
Single Diodes UF5402-E3/54GICT-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - UF5402-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5402-E3/54GITR-ND
Single Diodes UF5402-E3/54GITR-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF5402-E3/54
Rectifiers UF5402-E3/54
Rectifiers Vr/200V Io/3A

Rectifiers Vr/200V Io/3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF5402-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF5402-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF5402-E3/54
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site
Ultra Fast Diode, 3A, 200V Do-210Ad; Repetitive Peak Reverse Voltage Vishay - 05R5927 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 3A, 200V Do-210Ad; Repetitive Peak Reverse Voltage Vishay
05R5927
Ultra Fast Diode, 3A, 200V Do-210Ad; Repetitive Peak Reverse Voltage Vishay 05R5927
ULTRA FAST DIODE, 3A, 200V DO-210AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

ULTRA FAST DIODE, 3A, 200V DO-210AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra Fast Diode, 3A, 200V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K9922 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 3A, 200V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K9922
Ultra Fast Diode, 3A, 200V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K9922
ULTRA FAST DIODE, 3A, 200V DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A RoHS Compliant: Yes

ULTRA FAST DIODE, 3A, 200V DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 280-UF5402-E3/54 107608-UF5402-E3/54 UF5402-E3/54GICT-ND UF5402-E3/54 UF5402-E3/54 05R5927
Product Name Through-Hole 3A 200V Diode and Rectifier Diodes, Rectifiers - Single - UF5402-E3/54 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Ultra Fast Diode, 3A, 200V Do-210Ad; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data