Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
Diode Ultra Fast Rectifier 2A 200V
Diode Ultra Fast Rectifier 2A 200V
Diode Ultra Fast Rectifier 2A 200V
Manufacturer: Vishay
Win Source Part Number: 1116320-UG2D-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, MINIATURE, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: UG2D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG2D-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A DO204AC
DIODE, FAST RECOVERY, 2A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 200 Volt 2.0A 15ns 80 Amp IFSM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-UG2D-E3/54CT-ND | 7001319 | 7001319P | 1116320-UG2D-E3/54 | 280-UG2D-E3/54 | UG2D-E3/54 | 98K2127 | UG2D-E3/54 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - UG2D-E3/54 | 2 A 200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Fast Recovery, 2A; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||||
| Package | Do-15 | DO-15; DO-15 | Tape and Reel | DO-15 | DO-15; DO-15 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 15 ns | 25 ns | 15 ns |