Zener Diode 4.3V 500mW ±3.16% Surface Mount UMD2
Zener Diode 4.3V 500mW ±3.16% Surface Mount UMD2
DIODE ZENER 4.3V 500MW UMD2
UFZV4.3B IS A ZENER DIODE WITH 5
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UFZVTE-174.3BCT-ND | UFZVTE-174.3B | 687-UFZVTE-174.3B | UFZVTE-174.3B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | UFZV4.3B IS A ZENER DIODE WITH 5 | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL-2 | |
| VZ | 4.3 volts |