Zener Diode 27V 500mW ±2.53% Surface Mount UMD2
Zener Diode 27V 500mW ±2.53% Surface Mount UMD2
Zener Diode 27V 500mW ±2.53% Surface Mount UMD2
DIODE ZENER 27V 500MW UMD2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UFZVTE-1727BTR-ND | UFZVTE-1727B | UFZVTE-1727B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | UMD2 | SOD-323; SOD-323FL-2 |