Vishay Intertechnology, Inc. 400V 100A Diode and Rectifier UFB200FA40

Description
DIODE MODULE GP 400V 100A SOT227 Product overview: UFB200FA40 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 400V 100A SOT227 Product overview: UFB200FA40 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 100A Diode and Rectifier
286-UFB200FA40
400V 100A Diode and Rectifier 286-UFB200FA40
DIODE MODULE GP 400V 100A SOT227 Product overview: UFB200FA40 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA40 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 400V 100A SOT227 Product overview: UFB200FA40 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - UFB200FA40-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UFB200FA40-ND
Diode Arrays UFB200FA40-ND
Diode Array 2 Independent Standard 400V 100A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 400V 100A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UFB200FA40 - 938132-UFB200FA40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UFB200FA40
938132-UFB200FA40
Diodes, Rectifiers - Arrays - UFB200FA40 938132-UFB200FA40
Manufacturer: Vishay Win Source Part Number: 938132-UFB200FA40 Features: Diode Array 2 Independent Standard 400 V 100A (DC) Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Part Status: Obsolete Family Name: UFB200 Categories: Discrete Semiconductor Products Case / Package: SOT-227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *UFB200FA40, VS-UFB200FA40, VS-UFB200FA40-ND, VSUFB200FA40, VSUFB200FA40-ND

Manufacturer: Vishay
Win Source Part Number: 938132-UFB200FA40
Features: Diode Array 2 Independent Standard 400 V 100A (DC) Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: UFB200
Categories: Discrete Semiconductor Products
Case / Package: SOT-227
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *UFB200FA40, VS-UFB200FA40, VS-UFB200FA40-ND, VSUFB200FA40, VSUFB200FA40-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UFB200FA40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UFB200FA40
Discrete Semiconductor Products - Diodes - Rectifiers UFB200FA40
DIODE MODULE GP 400V 100A SOT227

DIODE MODULE GP 400V 100A SOT227

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-UFB200FA40 UFB200FA40-ND 938132-UFB200FA40 UFB200FA40
Product Name 400V 100A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - UFB200FA40 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube SOT-227-4, miniBLOC SOT-227
Unlock Full Specs
to access all available technical data