Manufacturer: Diodes Incorporated
Win Source Part Number: 901870-UF5GD1-13
Features: Diode Standard 400 V 5A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: UF5
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE GEN PURP 400V 5A TO252 Product overview: UF5GD1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5GD1-13 can be used for catalog matching and distributor lookup.
Diode Standard 400V 5A Surface Mount TO-252, (D-Pak)
Rectifiers Ultra-Fast Recovery Rectifier
DIODE GEN PURP 400V 5A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 901870-UF5GD1-13 | 280-UF5GD1-13 | UF5GD1-13-ND | UF5GD1-13 | UF5GD1-13 |
| Product Name | Diodes, Rectifiers - Single - UF5GD1-13 | 400V 5A TO252 Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| Package | TO-252, (D-Pak) | Tape & Reel (TR) | TO-252-3 | ||
| RoHS Compliant | RoHS |