Zener Diode 20V 500mW ±2.55% Surface Mount UMD2
Zener Diode 20V 500mW ±2.55% Surface Mount UMD2
Zener Diode 20V 500mW ±2.55% Surface Mount UMD2
DIODE ZENER 20V 500MW UMD2
Zener Diodes 18.87-19.89V 10mA SOD-323FL; UMD2
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-1720BDKR-ND | UFZVFHTE-1720B | UFZVFHTE-1720B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | UMD2 | SOD-323; SOD-323FL-2 |