Vishay Precision Group Single Diodes UG4D-E3/54

Description
Diode Standard 200V 4A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 4A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UG4D-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UG4D-E3/54GITR-ND
Single Diodes UG4D-E3/54GITR-ND
Diode Standard 200V 4A Through Hole DO-201AD

Diode Standard 200V 4A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - UG4D-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UG4D-E3/54GICT-ND
Single Diodes UG4D-E3/54GICT-ND
Diode Standard 200V 4A Through Hole DO-201AD

Diode Standard 200V 4A Through Hole DO-201AD

Buy Now Datasheet
4 A 200 V Diode and Rectifier - 280-UG4D-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 200 V Diode and Rectifier
280-UG4D-E3/54
4 A 200 V Diode and Rectifier 280-UG4D-E3/54
DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UG4D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG4D-E3/54 can be used for catalog matching and distributor lookup.

DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UG4D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG4D-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
UG4D-E3/54
Rectifiers UG4D-E3/54
Rectifiers 200 Volt 4.0A 20ns 150 Amp IFSM

Rectifiers 200 Volt 4.0A 20ns 150 Amp IFSM

Buy Now Datasheet
Diode, Fast Recovery, 4A; Repetitive Peak Reverse Voltage Vishay - 98K2128 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 4A; Repetitive Peak Reverse Voltage Vishay
98K2128
Diode, Fast Recovery, 4A; Repetitive Peak Reverse Voltage Vishay 98K2128
DIODE, FAST RECOVERY, 4A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:20ns; Forward Surge Current:125A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FAST RECOVERY, 4A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:20ns; Forward Surge Current:125A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - UG4D-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UG4D-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UG4D-E3/54
DIODE GEN PURP 200V 4A DO201AD

DIODE GEN PURP 200V 4A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number UG4D-E3/54GITR-ND 280-UG4D-E3/54 UG4D-E3/54 98K2128 UG4D-E3/54
Product Name Single Diodes 4 A 200 V Diode and Rectifier Rectifiers Diode, Fast Recovery, 4A; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Package Tape and Reel DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS
IO 4 amps
Unlock Full Specs
to access all available technical data