Zener Diode 12V 500mW ±2.71% Surface Mount UMD2
DIODE ZENER 12V 500MW UMD2
DIODE ZENER 12V 500MW UMD2
Win Source Part Number: 1102164-UFZVTE-1712B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.71%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 200 nA @ 9 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 12 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): UFZVTE-1712BUFZVTE17
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-UFZVTE-1712BTR
500MW 12V, SOD-323FL, SMALL AND Product overview: UFZVTE-1712B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 500MW, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-1712B can be used for catalog matching and distributor lookup.
500MW 12V, SOD-323FL, SMALL AND
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UFZVTE-1712BTR-ND | 1102164-UFZVTE-1712B | 287-UFZVTE-1712B | UFZVTE-1712B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 500MW 12V Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | UMD2 | |
| VZ | 12 volts | 12 volts | 12 volts | |
| ZZT | 12 ohms | 12 ohms | 12 ohms |