Diode Standard 400V 8A Through Hole TO-220AC
DIODE GEN PURP 400V 8A TO220AC
Rectifiers 400 Volt 8.0A 35ns 110 Amp IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UG8GT-E3/45-ND | UG8GT-E3/45 | UG8GT-E3/45 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |