DIODE GEN PURP 50V 4A DO201AD
Diode Standard 50V 4A Through Hole DO-201AD
DIODE GEN PURP 50V 4A DO201AD Product overview: UG4A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG4A-E3/54 can be used for catalog matching and distributor lookup.
Rectifiers 50 Volt 4.0A 20ns 150 Amp IFSM
DIODE GEN PURP 50V 4A DO201AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-UG4A-E3/54CT-ND | 280-UG4A-E3/54 | UG4A-E3/54 | UG4A-E3/54 |
| Product Name | Single Diodes | 50V 4A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |