500MW 7.5V, SOD-323FL, SMALL AND Product overview: UFZVTE-177.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 500MW, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-177.5B can be used for catalog matching and distributor lookup.
Zener Diode 7.5V 500mW ±2.7% Surface Mount UMD2
DIODE ZENER 7.5V 500MW UMD2
Win Source Part Number: 1102165-UFZVTE-177.5
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.7%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 500 nA @ 4 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): UFZVTE-177.5BUFZVTE1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-UFZVTE-177.5BTR
500MW 7.5V, SOD-323FL, SMALL AND
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UFZVTE-177.5B | 846-UFZVTE-177.5BTR-ND | 1102165-UFZVTE-177.5B | UFZVTE-177.5B |
| Product Name | 500MW 7.5V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | UMD2 | |
| RoHS Compliant | RoHS | |||
| VZ | 7.31 volts | 7.5 volts | 7.5 volts | |
| ZZT | 8 ohms | 8 ohms | 8 ohms |