DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5401-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5401-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 100V 3A Through Hole DO-201AD
Diode Standard 100V 3A Through Hole DO-201AD
Manufacturer: Vishay
Win Source Part Number: 1116295-UF5401-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 3A DO201AD
ULTRA FAST DIODE, 3A, 100V DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-UF5401-E3/54 | UF5401-E3/54GITR-ND | 1116295-UF5401-E3/54 | UF5401-E3/54 | 77K9913 | UF5401-E3/54 |
| Product Name | 3 A 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - UF5401-E3/54 | Discrete Semiconductor Products - Diodes - Rectifiers | Ultra Fast Diode, 3A, 100V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Tape and Reel | DO-201 | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |