Diode Standard 800V 3A Through Hole DO-201AD
DIODE GEN PURP 800V 3A DO201AD
Rectifiers 800Vrm 100 Ifsm 3.0A 1.7Vf 5.0uA 800Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UF5407GP-TP-ND | UF5407GP-TP | UF5407GP-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |