Vishay Intertechnology, Inc. 400V 5A TO220 Diode and Rectifier UG10GCT-E3/45

Description
DIODE ARRAY GP 400V 5A TO220-3 Product overview: UG10GCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG10GCT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 5A TO220-3 Product overview: UG10GCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG10GCT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5A TO220 Diode and Rectifier
286-UG10GCT-E3/45
400V 5A TO220 Diode and Rectifier 286-UG10GCT-E3/45
DIODE ARRAY GP 400V 5A TO220-3 Product overview: UG10GCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG10GCT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 5A TO220-3 Product overview: UG10GCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG10GCT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - UG10GCT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
UG10GCT-E3/45-ND
Diode Arrays UG10GCT-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - UG10GCT-E3/45 - 035948-UG10GCT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UG10GCT-E3/45
035948-UG10GCT-E3/45
Diodes, Rectifiers - Arrays - UG10GCT-E3/45 035948-UG10GCT-E3/45
Manufacturer: Vishay Win Source Part Number: 035948-UG10GCT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 035948-UG10GCT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UG10GCT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UG10GCT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers UG10GCT-E3/45
DIODE ARRAY GP 400V 5A TO220-3

DIODE ARRAY GP 400V 5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UG10GCT-E3/45
Rectifiers UG10GCT-E3/45
Rectifiers 400 Volt 10 Amp 35ns Dual 60 Amp IFSM

Rectifiers 400 Volt 10 Amp 35ns Dual 60 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-UG10GCT-E3/45 UG10GCT-E3/45-ND 035948-UG10GCT-E3/45 UG10GCT-E3/45 UG10GCT-E3/45
Product Name 400V 5A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - UG10GCT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220 TO-220-3
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data