Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole DO-201AD
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798782-UF5406-E3/54
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 36pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UF5406
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 600V
Introduction Date: September 02, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5406-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5406-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO201AD
ULTRA FAST DIODE, 3A, 600V DO-210AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
ULTRA FAST DIODE, 3A, 600V DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | UF5406-E3/54GITR-ND | 798782-UF5406-E3/54 | 6290007P | 280-UF5406-E3/54 | UF5406-E3/54 | 05R5929 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - UF5406-E3/54 | Schottky Diodes & Rectifiers | 3 A 600 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Ultra Fast Diode, 3A, 600V Do-210Ad; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | |||||
| IR | 0.0100 mA |