Vishay Precision Group Single Diodes UG2B-E3/54

Description
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UG2B-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UG2B-E3/54GITR-ND
Single Diodes UG2B-E3/54GITR-ND
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - UG2B-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UG2B-E3/54GICT-ND
Single Diodes UG2B-E3/54GICT-ND
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - UG2B-E3/54 - 938133-UG2B-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UG2B-E3/54
938133-UG2B-E3/54
Diodes, Rectifiers - Single - UG2B-E3/54 938133-UG2B-E3/54
Manufacturer: Vishay Win Source Part Number: 938133-UG2B-E3/54 Features: Diode Standard 100 V 2A Through Hole DO-204AC (DO-15) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: UG2 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UG2B-E3/54GIDKR-ND, UG2B-E3/54-ND, UG2B-E3/54GICT, UG2B-E3/54GITR, UG2B-E3/54GIDKRINACT IVE, UG2B-E3/54GIDKR

Manufacturer: Vishay
Win Source Part Number: 938133-UG2B-E3/54
Features: Diode Standard 100 V 2A Through Hole DO-204AC (DO-15)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: UG2
Categories: Discrete Semiconductor Products
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UG2B-E3/54GIDKR-ND, UG2B-E3/54-ND, UG2B-E3/54GICT, UG2B-E3/54GITR, UG2B-E3/54GIDKRINACTIVE, UG2B-E3/54GIDKR

Buy Now Datasheet
100V 2A Diode and Rectifier - 280-UG2B-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-UG2B-E3/54
100V 2A Diode and Rectifier 280-UG2B-E3/54
DIODE GEN PURP 100V 2A DO204AC Product overview: UG2B-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG2B-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO204AC Product overview: UG2B-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG2B-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 8185200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8185200
Switching Diodes 8185200
Vishay UG2B-E3/54 Silicon Junction

Vishay UG2B-E3/54 Silicon Junction

Supplier's Site
Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay - 98K2126 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay
98K2126
Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay 98K2126
FAST DIODE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:15ns; Forward Surge Current:60A; Diode Case Style:DO-204ACRoHS Compliant: Yes

FAST DIODE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:15ns; Forward Surge Current:60A; Diode Case Style:DO-204ACRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UG2B-E3/54
Rectifiers UG2B-E3/54
Rectifiers 100 Volt 2.0A 15ns 80 Amp IFSM

Rectifiers 100 Volt 2.0A 15ns 80 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UG2B-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UG2B-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UG2B-E3/54
DIODE GEN PURP 100V 2A DO204AC

DIODE GEN PURP 100V 2A DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number UG2B-E3/54GITR-ND 938133-UG2B-E3/54 280-UG2B-E3/54 8185200 98K2126 UG2B-E3/54 UG2B-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - UG2B-E3/54 100V 2A Diode and Rectifier Switching Diodes Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 100 V 2A Through Hole DO-204AC (DO-15)
Package Tape & Reel (TR) DO-15; DO-15
RoHS Compliant RoHS RoHS
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
30 V, 200 mA Schottky barrier diode - BAT54GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers
Automotive 85V 0.2A 80V Diode and Rectifier - 280-BAS16-02W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers