Micro Commercial Components Corp. Single Diodes UFM17PL-TP

Description
Diode Standard 1000V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UFM17PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UFM17PL-TPMSDKR-ND
Single Diodes UFM17PL-TPMSDKR-ND
Diode Standard 1000V 1A Surface Mount SOD-123FL

Diode Standard 1000V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - UFM17PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UFM17PL-TPMSTR-ND
Single Diodes UFM17PL-TPMSTR-ND
Diode Standard 1000V 1A Surface Mount SOD-123FL

Diode Standard 1000V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - UFM17PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UFM17PL-TPMSCT-ND
Single Diodes UFM17PL-TPMSCT-ND
Diode Standard 1000V 1A Surface Mount SOD-123FL

Diode Standard 1000V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - UFM17PL-TP - 901872-UFM17PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UFM17PL-TP
901872-UFM17PL-TP
Diodes, Rectifiers - Single - UFM17PL-TP 901872-UFM17PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 901872-UFM17PL-TP Features: Diode Standard 1000 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: UFM17 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UFM17PL-TPMSTR, UFM17PL-TPMSCT, UFM17PL-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 901872-UFM17PL-TP
Features: Diode Standard 1000 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UFM17
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UFM17PL-TPMSTR, UFM17PL-TPMSCT, UFM17PL-TPMSDKR

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-UFM17PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-UFM17PL-TP
1KV 1A Diode and Rectifier 280-UFM17PL-TP
DIODE GEN PURP 1KV 1A SOD123FL Product overview: UFM17PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFM17PL-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A SOD123FL Product overview: UFM17PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFM17PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UFM17PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UFM17PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers UFM17PL-TP
DIODE GEN PURP 1KV 1A SOD123FL

DIODE GEN PURP 1KV 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UFM17PL-TP
Rectifiers UFM17PL-TP
Rectifiers 1A 1000V, Ultra Fast Rectifier SOD-123FL

Rectifiers 1A 1000V, Ultra Fast Rectifier SOD-123FL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number UFM17PL-TPMSDKR-ND 901872-UFM17PL-TP 280-UFM17PL-TP UFM17PL-TP UFM17PL-TP
Product Name Single Diodes Diodes, Rectifiers - Single - UFM17PL-TP 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data