Diode Standard 100V 4A Through Hole DO-201AD
Rectifiers 100 Volt 4.0A 20ns 150 Amp IFSM
DIODE GEN PURP 100V 4A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UG4B-E3/73-ND | UG4B-E3/73 | UG4B-E3/73 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |