Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324862-UFZVTE-174.7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.78%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 25 Ohms
Supplier Device Package: UMD2
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-90, SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 846-UFZVTE-174.7BCT,
RoHS Status: ROHS3 Compliant
500MW 4.7V, SOD-323FL, SMALL AND Product overview: UFZVTE-174.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW, 4.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 500MW, 4.7V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-174.7B can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 500mW ±2.78% Surface Mount UMD2
DIODE ZENER 4.7V 500MW UMD2
500MW 4.7V, SOD-323FL, SMALL AND
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1324862-UFZVTE-174.7B | 287-UFZVTE-174.7B | 846-UFZVTE-174.7BTR-ND | UFZVTE-174.7B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 500MW 4.7V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | UMD2 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | |
| ZZT | 25 ohms | 25 ohms | 25 ohms |