Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798788-UG18CCT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Family Name: UG18CCT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 9A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): UG18CCTHE3/45; SF2003G; SF2003GC0G; UFT2015;
Introduction Date: June 22, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 150V 18A Through Hole TO-220-3
DIODE ARRAY GP 150V 18A TO220-3 Product overview: UG18CCT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG18CCT-E3/45 can be used for catalog matching and distributor lookup.
Rectifiers 150 Volt 18 Amp 20ns Dual 175 Amp IFSM
DIODE ARRAY GP 150V 18A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 798788-UG18CCT-E3/45 | UG18CCT-E3/45-ND | 286-UG18CCT-E3/45 | UG18CCT-E3/45 | UG18CCT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - UG18CCT-E3/45 | Diode Arrays | 150V 18A TO220 Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 150 volts | ||||
| IR | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |