Zener Diode 36.84V 500mW ±2.59% Surface Mount UMD2
Zener Diode 36.84V 500mW ±2.59% Surface Mount UMD2
Zener Diode 36.84V 500mW ±2.59% Surface Mount UMD2
500MW 39V, SOD-323FL, SMALL AND
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 846-UFZVTE-1739BCT-ND | UFZVTE-1739B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | UMD2 |