Manufacturer: Vishay
Win Source Part Number: 846506-UG1D-E3/73
Features: Diode Standard 200 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: UG1
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UG1D-E3/73GITB, UG1D-E3/73-ND, UG1D-E3/73GICT
DIODE GEN PURP 200V 1A DO204AL Product overview: UG1D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG1D-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Rectifiers 200 Volt 1.0A 15ns 40 Amp IFSM
DIODE GEN PURP 200V 1A DO204AL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 846506-UG1D-E3/73 | 280-UG1D-E3/73 | UG1D-E3/73GITB-ND | UG1D-E3/73 | UG1D-E3/73 |
| Product Name | Diodes, Rectifiers - Single - UG1D-E3/73 | 200V 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 1A Through Hole DO-204AL (DO-41) | ||||
| Package | Tape and Reel | DO-41; DO-41 | |||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps |