Diode Standard 400V 3A Through Hole DO-201AD
Rectifiers 400Vrm 150 Ifsm 3.0A 1.3Vf 10uA 400Vr
DIODE GEN PURP 400V 3A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UF5404GP-TP-ND | UF5404GP-TP | UF5404GP-TP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |