DIODE GEN PURP 50V 3A DO201AD Product overview: UF5400-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5400-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 141934-UF5400-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Standard 50V 3A Through Hole DO-201AD
Diode Standard 50V 3A Through Hole DO-201AD
DIODE GEN PURP 50V 3A DO201AD
ULTRA FAST DIODE, 3A, 50V, DO-210AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-UF5400-E3/54 | 141934-UF5400-E3/54 | UF5400-E3/54GICT-ND | UF5400-E3/54 | UF5400-E3/54 | 77K9904 |
| Product Name | 50V 3A Diode and Rectifier | Diodes, Rectifiers - Single - UF5400-E3/54 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultra Fast Diode, 3A, 50V, Do-210Ad; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape & Reel (TR) | DO-201 | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |