Diode Standard 100V 2A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 100V 2A DO204AC
Rectifiers 100 Volt 2.0A 15ns 80 Amp IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UG2B-E3/73-ND | UG2B-E3/73 | UG2B-E3/73 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |