Diode Standard 100V 3A Through Hole DO-201AD
Diode Standard 100V 3A Through Hole DO-201AD
DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5401-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5401-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 3A DO201AD
Rectifiers 100 Volt 3.0A 50ns 150 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | UF5401-E3/73GITB-ND | 280-UF5401-E3/73 | UF5401-E3/73 | UF5401-E3/73 |
| Product Name | Single Diodes | 3 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | DO-201 | DO-201; DO-201AD | |
| RoHS Compliant | RoHS |