Diode Standard 500V 3A Through Hole DO-201AD
DIODE GEN PURP 500V 3A DO201AD
Rectifiers 500 Volt 3.0A 75ns 150 Amp IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UF5405-E3/73-ND | UF5405-E3/73 | UF5405-E3/73 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |