Diode Standard 200V 8A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 035950-UG8DT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 8A TO220AC Product overview: UG8DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG8DT-E3/45 can be used for catalog matching and distributor lookup.
Rectifiers 200 Volt 8.0A 20ns 150 Amp IFSM
DIODE GEN PURP 200V 8A TO220AC
DIODE, SOFT RECOVERY, 8A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | UG8DT-E3/45GI-ND | 035950-UG8DT-E3/45 | 280-UG8DT-E3/45 | UG8DT-E3/45 | UG8DT-E3/45 | 98K2129 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - UG8DT-E3/45 | 200V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Soft Recovery, 8A; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | ||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 200 volts | |||||
| IR | 0.0100 mA |