Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - UG2C-E3/73 UG2C-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1116319-UG2C-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116319-UG2C-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UG2C-E3/73 - 1116319-UG2C-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UG2C-E3/73
1116319-UG2C-E3/73
Diodes, Rectifiers - Single - UG2C-E3/73 1116319-UG2C-E3/73
Manufacturer: Vishay Win Source Part Number: 1116319-UG2C-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116319-UG2C-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
150V 2A Diode and Rectifier - 280-UG2C-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 2A Diode and Rectifier
280-UG2C-E3/73
150V 2A Diode and Rectifier 280-UG2C-E3/73
DIODE GEN PURP 150V 2A DO204AC Product overview: UG2C-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG2C-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 2A DO204AC Product overview: UG2C-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG2C-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - UG2C-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UG2C-E3/73-ND
Single Diodes UG2C-E3/73-ND
Diode Standard 150V 2A Through Hole DO-204AC (DO-15)

Diode Standard 150V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UG2C-E3/73
Rectifiers UG2C-E3/73
Rectifiers 150 Volt 2.0A 15ns 80 Amp IFSM

Rectifiers 150 Volt 2.0A 15ns 80 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UG2C-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UG2C-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers UG2C-E3/73
DIODE GEN PURP 150V 2A DO204AC

DIODE GEN PURP 150V 2A DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1116319-UG2C-E3/73 280-UG2C-E3/73 UG2C-E3/73-ND UG2C-E3/73 UG2C-E3/73
Product Name Diodes, Rectifiers - Single - UG2C-E3/73 150V 2A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9500 volts 0.9500 volts
VR 150 volts
IR 0.0050 mA
trr 25 ns
Unlock Full Specs
to access all available technical data