DIODE 3 A, 800 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5407-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5407-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1116301-UF5407-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 36pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Standard 800V 3A Through Hole DO-201AD
Diode Standard 800V 3A Through Hole DO-201AD
Rectifiers 800 Volt 3.0A 75ns 150 Amp IFSM
DIODE GEN PURP 800V 3A DO201AD
DIODE, FAST, 3A, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-UF5407-E3/73 | 1116301-UF5407-E3/73 | UF5407-E3/73GITB-ND | UF5407-E3/73 | UF5407-E3/73 | 98K2121 |
| Product Name | 3 A 800 V Diode and Rectifier | Diodes, Rectifiers - Single - UF5407-E3/73 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Fast, 3A, 800V; Repetitive Peak Reverse Voltage Vishay |
| Package | Ammo Pack | DO-201; DO-201AD | DO-201 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||
| Diode Type | Standard |