Zener Diode 4.7V 500mW ±2.78% Surface Mount UMD2
Zener Diode 4.7V 500mW ±2.78% Surface Mount UMD2
Zener Diode 4.7V 500mW ±2.78% Surface Mount UMD2
Zener Diodes 4.534-4.795V 20mA SOD-323FL; UMD2
DIODE ZENER 4.7V 500MW UMD2
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-174.7BTR-ND | UFZVFHTE-174.7B | UFZVFHTE-174.7B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323FL-2 | UMD2 | |
| Life Cycle Stage | Active |