TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMCJ20AQ-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 32.4 volts |