35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, TVS, 22V, 1500W, SMC; Product Range:-; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ22AFSTR-ND | 51AK9415 |
| Product Name | TVS Diodes | Diode, Tvs, 22V, 1500W, Smc; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 35.5 volts |