38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, 1.5KW, 24V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ24CAFSCT-ND | 99AC4413 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 24V, Bidir, Do-214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | |
| VC | 38.9 volts | 38.9 volts |
| VBR | 26.7 volts |