38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Transient Voltage Suppressor, TVS, SMCJ Series, Unidirectional, 24 V, DO-214AB, 2, 26.7 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ24ABDKR-ND | 34X2854 |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 24 V, Do-214Ab, 2, 26.7 V Rohs Compliant Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 38.9 volts |