TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
42.1V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMCJ26CAHDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 42.1 volts |