Bourns, Inc. TVS Diodes SMCJ26CA

Description
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ26CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ26CABTR-ND
TVS Diodes SMCJ26CABTR-ND
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ26CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ26CABCT-ND
TVS Diodes SMCJ26CABCT-ND
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ26CABDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0261 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0261
Diode, Full Reel; Product Range Bourns 67R0261
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode; Product Range Bourns - 67R1742 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1742
Diode; Product Range Bourns 67R1742
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMCJ26CABTR-ND 67R0261
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 1500 watts
VC 42.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - SL24T1 - 895315-SL24T1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1220194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Powerdi 123
View Details
TVS Diodes - 1727-PESD15VS2UT-QRTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 160 watts
View Details