SMCJ, DO-214AB, 210V, 340V, REEL Product overview: SMCJ210CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210V, 340V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 210V, 340V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ210CA/TR13 can be used for catalog matching and distributor lookup.
340V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
340V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
340V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1362234-SMCJ210CA/TR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 210V
Voltage - Breakdown (Min): 237V
Voltage - Clamping (Max) @ Ipp: 340V
Current - Peak Pulse (10/1000µs): 4.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ210CA/TR13 | 13-SMCJ210CA/TR13TR-ND | 1362234-SMCJ210CA/TR13 |
| Product Name | 210V 340V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |