Vishay Precision Group TVS Diodes SMCJ24A-E3/57T

Description
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ24A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ24A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
1500 W TVS Protection Diode - 144-SMCJ24A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-SMCJ24A-E3/57T
1500 W TVS Protection Diode 144-SMCJ24A-E3/57T
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN, Transient Suppressor Product overview: SMCJ24A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ24A-E3/57T can be used for catalog matching and distributor lookup.

DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN, Transient Suppressor Product overview: SMCJ24A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ24A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ24A-E3/57T - 1098018-SMCJ24A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ24A-E3/57T
1098018-SMCJ24A-E3/57T
TVS - TVS - Diodes - SMCJ24A-E3/57T 1098018-SMCJ24A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098018-SMCJ24A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 38.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098018-SMCJ24A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 38.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - 6998111 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998111
TVS Diodes 6998111
Unidirectional TVS 1.5kW 24V SMC

Unidirectional TVS 1.5kW 24V SMC

Supplier's Site
TVS Diodes - 9189553 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189553
TVS Diodes 9189553
Unidirectional TVS 1.5kW 24V SMC

Unidirectional TVS 1.5kW 24V SMC

Supplier's Site
TVS Diodes - 6998111P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998111P
TVS Diodes 6998111P
Unidirectional TVS 1.5kW 24V SMC

Unidirectional TVS 1.5kW 24V SMC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ24A-E3/57T
TVS Diodes / ESD Suppressors SMCJ24A-E3/57T
TVS Diodes / ESD Suppressors 1500W 24V Unidirect

TVS Diodes / ESD Suppressors 1500W 24V Unidirect

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ24A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ24A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ24A-E3/57T
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site
TVS Diodes SMCJ24A-E3/57T
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ24A-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ24A-E3/57T
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ24A-E3/57T
38.6A 38.9V 1.5kW 26.7V 24V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

38.6A 38.9V 1.5kW 26.7V 24V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 24V, Do-214Ab; Product Range Vishay - 05R5837 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, Do-214Ab; Product Range Vishay
05R5837
Tvs Diode, 1.5Kw, 24V, Do-214Ab; Product Range Vishay 05R5837
TVS DIODE, 1.5KW, 24V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 24V, Do-214Ab, Full Reel; Product Range Vishay - 77K6502 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, Do-214Ab, Full Reel; Product Range Vishay
77K6502
Tvs Diode, 1.5Kw, 24V, Do-214Ab, Full Reel; Product Range Vishay 77K6502
TVS DIODE, 1.5KW, 24V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 24 V, Do-214Ab, 2, 26.7 V Rohs Compliant Vishay - 97K9962 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 24 V, Do-214Ab, 2, 26.7 V Rohs Compliant Vishay
97K9962
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 24 V, Do-214Ab, 2, 26.7 V Rohs Compliant Vishay 97K9962
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 24 V, DO-214AB, 2, 26.7 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 24 V, DO-214AB, 2, 26.7 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMCJ24A-E3/57TGICT-ND 144-SMCJ24A-E3/57T 1098018-SMCJ24A-E3/57T 6998111 6998111P SMCJ24A-E3/57T SMCJ24A-E3/57T SMCJ24A-E3/57T SMCJ24A-E3/57T 05R5837 77K6502 97K9962
Product Name TVS Diodes 1500 W TVS Protection Diode TVS - TVS - Diodes - SMCJ24A-E3/57T TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 1.5Kw, 24V, Do-214Ab; Product Range Vishay Tvs Diode, 1.5Kw, 24V, Do-214Ab, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 24 V, Do-214Ab, 2, 26.7 V Rohs Compliant Vishay
Configuration Single Single Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Do-214ab (smc) DO-214 DO-214AB-2 (SMC) DO-214AB (SMCJ) DO-214AB, SMC DO-214AB DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data