Vishay Intertechnology, Inc. TVS Diodes SMCJ20CA-M3/57T

Description
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ20CA-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295698-SMCJ20CA-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295698-SMCJ20CA-M3/57T
Circuit Protection - TVS - Diodes 1295698-SMCJ20CA-M3/57T
Win Source Part Number: 1295698-SMCJ20CA-M3/ 57T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 46.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ20

Win Source Part Number: 1295698-SMCJ20CA-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 46.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ20

Buy Now Datasheet
1500 W TVS Protection Diode - 144-SMCJ20CA-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-SMCJ20CA-M3/57T
1500 W TVS Protection Diode 144-SMCJ20CA-M3/57T
DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMCJ20CA-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ20CA-M3/57T can be used for catalog matching and distributor lookup.

DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMCJ20CA-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ20CA-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ20CA-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ20CA-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ20CA-M3/57T
TVS DIODE 20VWM 32.4VC DO214AB

TVS DIODE 20VWM 32.4VC DO214AB

Supplier's Site
1.5Kw,20V 5%,bidir,smc Tvs Vishay - 53T3048 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,20V 5%,bidir,smc Tvs Vishay
53T3048
1.5Kw,20V 5%,bidir,smc Tvs Vishay 53T3048
1.5KW,20V 5%,BIDIR,SMC TVS

1.5KW,20V 5%,BIDIR,SMC TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ20CA-M3/57T-ND 1295698-SMCJ20CA-M3/57T 144-SMCJ20CA-M3/57T SMCJ20CA-M3/57T 53T3048
Product Name TVS Diodes Circuit Protection - TVS - Diodes 1500 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,20V 5%,bidir,smc Tvs Vishay
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 32.4 volts 32.4 volts 32.4 volts
Unlock Full Specs
to access all available technical data