Win Source Part Number: 1136856-SMCJ18CA/TR1
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SMCJ18CA/TR13TR
Trans Voltage Suppressor Diode, Product overview: SMCJ18CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA/TR13 can be used for catalog matching and distributor lookup.
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE, BIDIR, 18V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1136856-SMCJ18CA/TR13 | 144-SMCJ18CA/TR13 | 13-SMCJ18CA/TR13TR-ND | 66AJ8064 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 18V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo |
| Package | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 29.2 volts | 29.2 volts | ||
| VBR | 20 volts | 20 volts |