The Bourns SMCJ series Transient Voltage Suppressor Diode, part number 53Y0034, is designed for surge and ESD protection applications. It features a maximum power dissipation of 1500 watts and a reverse standoff voltage of 200V. The diode is housed in a compact DO-214AB (SMC) package, which is compliant with JEDEC standards, making it suitable for automated assembly processes. This unidirectional device has a minimum breakdown voltage of 224V and a maximum clamping voltage of 324V. It can handle a peak forward surge current of 200 amps and operates within a temperature range of -55°C to +150°C. The diode is also RoHS compliant, ensuring it meets environmental regulations. Engineers looking for a reliable solution for transient voltage suppression in portable communications, computing, and video equipment may find this product suitable for their needs.
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 1098011-SMCJ200A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMCJ200A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 200V
Minimum Breakdown Voltage: 224V
Max Clamping Voltage: 324V
Peak Pulse Current(Ippm): 4.6A
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): SMCJ200A-TP; SMCJ200A-TP-HF; 1.5SMCJ200A-AU T/R7;
Introduction Date: April 05, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors 200volts 1uA 1 Amps Uni-Dir
TVS DIODE, 1.5KW, 200V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ200ABBCT-ND | 1098011-SMCJ200A | SMCJ200A | 53Y0034 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ200A | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 200V, Do-214Ab; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | |||
| VC | 324 volts | 324 volts | ||
| VBR | 224 volts | 224 volts | 224 volts |