TVS Diode 1.5kW Bidirectional 20V SMC DO-214AB Product overview: SMCJ20CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ20CA-E3/57T can be used for catalog matching and distributor lookup.
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE, 1.5KW, 20V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 20V, DO-214AB-2 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ20CA-E3/57T | SMCJ20CA-E3/57TGICT-ND | SMCJ20CA-E3/57T | 77K6466 | 57AJ0617 |
| Product Name | 20V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 20V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, Bidir, 20V, Do-214Ab-2 Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |