Manufacturer: Bourns Inc.
Win Source Part Number: 1098024-SMCJ250A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 250V
Minimum Breakdown Voltage: 279V
Max Clamping Voltage: 405V
Peak Pulse Current(Ippm): 3.7A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, 1.5KW, 250V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 250volts 1uA 1 Amps Uni-Dir
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098024-SMCJ250A | SMCJ250ABBCT-ND | 53Y0038 | SMCJ250A |
| Product Name | TVS - TVS - Diodes - SMCJ250A | TVS Diodes | Tvs Diode, 1.5Kw, 250V, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Package | SMC (DO-214AB) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| VWM | 250 volts | |||
| IPPM | 3.7 amps | |||
| VC | 405 volts | 405 volts | ||
| VBR | 279 volts | 279 volts | 279 volts |