TVS DIODE 24VWM 38.9VC DO214AB Product overview: SMCJ24A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ24A-TP can be used for catalog matching and distributor lookup.
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1251606-SMCJ24A-TP
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 38.9VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ24A-TP | SMCJ24A-TPMSDKR-ND | 1251606-SMCJ24A-TP | SMCJ24A-TP |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMCJ24A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |