Manufacturer: Diodes Incorporated
Win Source Part Number: 895929-SMCJ22CAQ-13-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ22
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMCJ22CAQ-13-FDIDKR,
TVS DIODE 22VWM 35.5VC SMC Product overview: SMCJ22CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ22CAQ-13-F can be used for catalog matching and distributor lookup.
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 22VWM 35.5VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895929-SMCJ22CAQ-13-F | 144-SMCJ22CAQ-13-F | 31-SMCJ22CAQ-13-FCT-ND | SMCJ22CAQ-13-F |
| Product Name | TVS - TVS - Diodes - SMCJ22CAQ-13-F | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC | Tape & Reel (TR) | DO-214AB, SMC | SMC |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |