Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ250 SMCJ250

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ250 - SMCJ250 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ250
SMCJ250
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ250 SMCJ250
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300382-SMCJ250 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300382-SMCJ250
Circuit Protection - TVS - Diodes 1300382-SMCJ250
Win Source Part Number: 1300382-SMCJ250 Category: Circuit Protection>TVS - Diodes Series: SMCJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 250V Voltage - Breakdown (Min): 264.6V Voltage - Clamping (Max) @ Ipp: 425.25V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.7A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ250 Product Status: Obsolete

Win Source Part Number: 1300382-SMCJ250
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 250V
Voltage - Breakdown (Min): 264.6V
Voltage - Clamping (Max) @ Ipp: 425.25V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ250
Product Status: Obsolete

Buy Now Datasheet
SMD 250V 3.7A TVS Protection Diode - 144-SMCJ250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250V 3.7A TVS Protection Diode
144-SMCJ250
SMD 250V 3.7A TVS Protection Diode 144-SMCJ250
TVS Diode 250V Unidirectional SMD 1.5kW 3.7A DO-214AB Product overview: SMCJ250 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 250V, 3.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 250V, 3.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ250 can be used for catalog matching and distributor lookup.

TVS Diode 250V Unidirectional SMD 1.5kW 3.7A DO-214AB Product overview: SMCJ250 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 250V, 3.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 250V, 3.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ250-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ250-ND
TVS Diodes SMCJ250-ND
425.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

425.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ250 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ250
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ250
TVS DIODE 250VWM 425.25VC DO214

TVS DIODE 250VWM 425.25VC DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ250 1300382-SMCJ250 144-SMCJ250 SMCJ250-ND SMCJ250
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ250 Circuit Protection - TVS - Diodes SMD 250V 3.7A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 425 volts 425 volts 425 volts 425 volts
VBR 265 to 323 volts 265 volts 265 volts 265 volts
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data